Manufacturer: Microchip Technology
Win Source Part Number: 861615-APT75DQ100BG
Features: Diode Standard 1000 V 75A Through Hole TO-247 [B]
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: APT75DQ100
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT75DQ100BGMI, APT75DQ100BGMI-ND
DIODE GEN PURP 1KV 75A TO247 Product overview: APT75DQ100BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT75DQ100BG can be used for catalog matching and distributor lookup.
Diode Standard 1000V 75A Through Hole TO-247 [B]
DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE GEN PURP 1KV 75A TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 861615-APT75DQ100BG | 280-APT75DQ100BG | APT75DQ100BG-ND | APT75DQ100BG | APT75DQ100BG |
| Product Name | Diodes, Rectifiers - Single - APT75DQ100BG | 1KV 75A Diode and Rectifier | Single Diodes | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 1000 V 75A Through Hole TO-247 [B] | ||||
| Package | Tube | TO-247 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier |