Diode Standard 600V 3A Through Hole B, Axial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 600V 3A B AXIAL
DIODE GEN PURP 600V 3A B AXIAL
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1N5420-ND | 1N5420 | 1N5420 | 1N5420 |
| Product Name | Single Diodes | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| Package | Axial | B, Axial | ||
| Life Cycle Stage | Active |