ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current, Avalanche Energy Rated. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Diode Array 2 Independent Standard 1200V 100A Chassis Mount SOT-227-4, miniBLOC
DIODE MOD GP 1.2KV 100A ISOTOP Product overview: APT2X101DQ120J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X101DQ120J can be used for catalog matching and distributor lookup.
DIODE MOD GP 1.2KV 100A ISOTOP
DIODE MODULE 1.2KV 100A ISOTOP
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | APT2X101DQ120J | APT2X101DQ120J-ND | 286-APT2X101DQ120J | APT2X101DQ120J | APT2X101DQ120J |
| Product Name | Rectifier Module - Fast Recovery/FRED | Diode Arrays | 1.2KV 100A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| Package | SOT-227 | SOT-227-4, miniBLOC | Tube | ||
| IF | 100000 mA | ||||
| trr | 45 ns | 385 ns | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |