Silicon Carbide Schottky Diode
Features
Benefits
DIODE SIL CARBIDE 650V 8A TO2522
DIODE SIL CARBIDE 650V 8A TO2522
Diode Schottky 650V 8A (DC) Surface Mount TO-252-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 2A, 650V
DIODE SIC 650V 8A TO252-2
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | C3D02065E-TR | 1697-C3D02065E-TRDKR-ND | C3D02065E-TR | C3D02065E-TR |
| Product Name | Silicon Carbide Diode | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | |||
| IF | 2000 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) |