Microchip Technology, Inc. Single Diodes APT60D20BG

Description
Diode Standard 200V 60A Through Hole TO-247 [B]
Request a Quote Datasheet
Description
Diode Standard 200V 60A Through Hole TO-247 [B]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - APT60D20BG-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
APT60D20BG-ND
Single Diodes APT60D20BG-ND
Diode Standard 200V 60A Through Hole TO-247 [B]

Diode Standard 200V 60A Through Hole TO-247 [B]

Buy Now Datasheet
Rectifier Module - Fast Recovery/FRED - APT60D20BG - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT60D20BG
Rectifier Module - Fast Recovery/FRED APT60D20BG
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site
200V 60A Diode and Rectifier - 280-APT60D20BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 60A Diode and Rectifier
280-APT60D20BG
200V 60A Diode and Rectifier 280-APT60D20BG
DIODE GP 200V 60A TO247 Product overview: APT60D20BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60D20BG can be used for catalog matching and distributor lookup.

DIODE GP 200V 60A TO247 Product overview: APT60D20BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60D20BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT60D20BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT60D20BG
Discrete Semiconductor Products - Diodes - Rectifiers APT60D20BG
DIODE GP 200V 60A TO247

DIODE GP 200V 60A TO247

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number APT60D20BG-ND APT60D20BG 280-APT60D20BG APT60D20BG
Product Name Single Diodes Rectifier Module - Fast Recovery/FRED 200V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Rectifier Configuration / Technology Fast Recovery Rectifier
Package TO-247 Tube
IF 60000 mA
Unlock Full Specs
to access all available technical data