DIODE GP 600V 40A TO247 Product overview: APT40DQ60BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT40DQ60BG can be used for catalog matching and distributor lookup.
Diode Standard 600V 40A Through Hole TO-247 [B]
DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE GP 600V 40A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-APT40DQ60BG | APT40DQ60BG-ND | APT40DQ60BG | APT40DQ60BG | APT40DQ60BG |
| Product Name | 600V 40A Diode and Rectifier | Single Diodes | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tube | TO-247 | TO-247 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| IF | 40000 mA |