DIODE ARRAY GP 600V 40A TO247 Product overview: APT40DQ60BCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT40DQ60BCTG can be used for catalog matching and distributor lookup.
DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
Diode Array 1 Pair Common Cathode Standard 600V 40A Through Hole TO-247-3
DIODE ARRAY GP 600V 40A TO247
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-APT40DQ60BCTG | APT40DQ60BCTG | APT40DQ60BCTG-ND | APT40DQ60BCTG |
| Product Name | 600V 40A Diode and Rectifier | Rectifier Module - Fast Recovery/FRED | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247 | TO-247; TO-247-3 | TO-247 |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| IF | 40000 mA |