DIODE VHF VAR CAP 30V SOT23 Product overview: BBY40,235 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY40,235 can be used for catalog matching and distributor lookup.
Varactors Single 30V Surface Mount SOT-23 (TO-236AB)
Varactors Single 30V Surface Mount SOT-23 (TO-236AB)
Varactors Single 30V Surface Mount SOT-23 (TO-236AB)
Win Source Part Number: 1373235-BBY40,235
Category: Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23 (TO-236AB)
Base Product Number: BBY40
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Vr, F: 6pF @ 25V, 1MHz
Diode Type: Single
Voltage - Peak Reverse (Max): 30 V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C3/C25
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIODE, 6PF, 0.02A, SOT-23; Capacitance Cd Max @ Vr F:6pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:30V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; SVHC:No RoHS Compliant: Yes
DIODE VHF VAR CAP 30V SOT23
DIODE VHF VAR CAP 30V SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | RF Diodes | RF Diodes | Varactor Diodes | Diodes |
| Product Number | 282-BBY40,235 | 568-13615-6-ND | 1373235-BBY40,235 | BBY40,235 | 60AC7909 | BBY40,235 | BBY40,235 |
| Product Name | 30V SOT23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | Rf Diode, 6Pf, 0.02A, Sot-23; Capacitance Cd Max @ Vr F Nxp | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 (TO-236AB) | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| CT | 6 pF | 6 pF | 6 pF | ||||
| CDmin/CDmax | 6.5 |