Wolfspeed Silicon Carbide Diode C6D06065E-TR

Description
Features New 6th Generation Technology Low Forward Voltage Drop (VF) Zero Reverse Recovery Current Zero Forward Recovery Voltage Low Leakage Current (Ir) Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits Higher System Level Efficiency Increase System Power Density Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Server/Telecom Power Supplies Industrial Power Supplies Solar UPS
Request a Quote Datasheet
Description
Features New 6th Generation Technology Low Forward Voltage Drop (VF) Zero Reverse Recovery Current Zero Forward Recovery Voltage Low Leakage Current (Ir) Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits Higher System Level Efficiency Increase System Power Density Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Server/Telecom Power Supplies Industrial Power Supplies Solar UPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - C6D06065E-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D06065E-TR
Silicon Carbide Diode C6D06065E-TR
Features New 6th Generation Technology Low Forward Voltage Drop (VF) Zero Reverse Recovery Current Zero Forward Recovery Voltage Low Leakage Current (Ir) Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits Higher System Level Efficiency Increase System Power Density Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Server/Telecom Power Supplies Industrial Power Supplies Solar UPS

Features

  • New 6th Generation Technology
  • Low Forward Voltage Drop (VF)
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • Low Leakage Current (Ir)
  • Temperature-Independent Switching Behavior
  • Positive Temperature Coefficient on VF

Benefits

  • Higher System Level Efficiency
  • Increase System Power Density
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies (SMPS)
  • Server/Telecom Power Supplies
  • Industrial Power Supplies
  • Solar
  • UPS
Supplier's Site Datasheet
Single Diodes - 1697-C6D06065E-TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SIL CARB 650V 23A TO252-2

DIODE SIL CARB 650V 23A TO252-2

Buy Now Datasheet
Single Diodes - 1697-C6D06065E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SIL CARB 650V 23A TO252-2

DIODE SIL CARB 650V 23A TO252-2

Buy Now Datasheet
Single Diodes - 1697-C6D06065E-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SIL CARB 650V 23A TO252-2

DIODE SIL CARB 650V 23A TO252-2

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Diodes Diodes
Product Number C6D06065E-TR 1697-C6D06065E-TR-ND
Product Name Silicon Carbide Diode Single Diodes
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details