Manufacturer: Cree/Wolfspeed
Win Source Part Number: 1027282-C3D03060E-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 11.5A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 155pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 600V 11A TO252-2 Product overview: C3D03060E-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 11A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 11A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D03060E-TR can be used for catalog matching and distributor lookup.
DIODE SIL CARB 600V 11A TO2522
DIODE SIL CARB 600V 11A TO2522
Diode Schottky 600V 11A (DC) Surface Mount TO-252-2
Features
Benefits
Applications
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 3A
DIODE SCHOTTKY 600V 11A TO252-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1027282-C3D03060E-TR | 280-C3D03060E-TR | 1697-C3D03060E-TRCT-ND | C3D03060E-TR | C3D03060E-TR | C3D03060E-TR |
| Product Name | Diodes, Rectifiers - Single - C3D03060E-TR | Schottky 600V 11A TO252 Diode and Rectifier | Single Diodes | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | TO-252-2 | Tape & Reel (TR) | TO-252-2 | |||
| VF | 1.7 volts | 1.7 volts | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |