Features
Benefits
Applications
DIODE SIL CARB 650V 29A TO252-2
DIODE SIL CARB 650V 29A TO252-2
DIODE SIL CARB 650V 29A TO252-2
SIC, SCHOTTKY DIODE, 8A, 650V, T
SIC, SCHOTTKY DIODE, 8A, 650V, T
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | C6D08065E-TR | 1697-C6D08065E-TR-ND | C6D08065E-TR | C6D08065E-TR |
| Product Name | Silicon Carbide Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Silicon Carbide Diode | |||
| IF | 8000 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active |