ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Diode Array 2 Independent Standard 1200V 93A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 1200V 93A ISOTOP Product overview: APT2X101D120J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 93A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 93A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X101D120J can be used for catalog matching and distributor lookup.
DIODE MODULE GP 1200V 93A ISOTOP
DIODE MODULE 1.2KV 93A ISOTOP
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | APT2X101D120J | APT2X101D120J-ND | 286-APT2X101D120J | APT2X101D120J | APT2X101D120J |
| Product Name | Rectifier Module - Fast Recovery/FRED | Diode Arrays | 1200V 93A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| Package | SOT-227 | SOT-227-4, miniBLOC | Tube | ||
| IF | 93000 mA | ||||
| trr | 47 ns | 420 ns | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |