Powerex, Inc. Standard Recovery Diode and Rectifier 1N4056R

Description
GENERAL PURPOSE RECTIFIER, 275 AMPERES AVERAGE, 1000 VOLTS.
Request a Quote Datasheet
Description
GENERAL PURPOSE RECTIFIER, 275 AMPERES AVERAGE, 1000 VOLTS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery Diode and Rectifier - 1N4056R - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
1N4056R
Standard Recovery Diode and Rectifier 1N4056R
GENERAL PURPOSE RECTIFIER, 275 AMPERES AVERAGE, 1000 VOLTS.

GENERAL PURPOSE RECTIFIER, 275 AMPERES AVERAGE, 1000 VOLTS.

Supplier's Site Datasheet
Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Powerex - 32H6862 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Powerex
32H6862
Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Powerex 32H6862
STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: No

STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 1N4056R 32H6862
Product Name Standard Recovery Diode and Rectifier Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Powerex
Package DO-9
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548524P - RS Components, Ltd.
Specs
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
Schottky Barrier diode - HR1N5822 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details
Discrete Semiconductor Products - Diodes - RF Diodes - 1373242-BAR141E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Package TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: TS868C04R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 45 volts
View Details