Microchip Technology, Inc. Single Diodes APT60D60SG

Description
Diode Standard 60A Through Hole TO-247
Request a Quote Datasheet
Description
Diode Standard 60A Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-APT60D60SG-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
150-APT60D60SG-ND
Single Diodes 150-APT60D60SG-ND
Diode Standard 60A Through Hole TO-247

Diode Standard 60A Through Hole TO-247

Buy Now Datasheet
Rectifier Module - Fast Recovery/FRED - APT60D60SG - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT60D60SG
Rectifier Module - Fast Recovery/FRED APT60D60SG
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT60D60SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT60D60SG
Discrete Semiconductor Products - Diodes - Rectifiers APT60D60SG
DIODE GEN PURP 60A TO247

DIODE GEN PURP 60A TO247

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 150-APT60D60SG-ND APT60D60SG APT60D60SG
Product Name Single Diodes Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Rectifier Configuration / Technology Fast Recovery Rectifier
Package D3PAK
IF 60000 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCFS10000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers