DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE GP 1.2KV 15A TO247 Product overview: APT15DQ120BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT15DQ120BG can be used for catalog matching and distributor lookup.
Win Source Part Number: 987780-APT15DQ120BG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.3 V @ 15 A
Reverse Recovery Time (trr): 240 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 [B]
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: APT15DQ120BGMI,APT15
Base Product Number: APT15DQ120
Diode Standard 1200V 15A Through Hole TO-247 [B]
DIODE GP 1.2KV 15A TO247
DIODE GP 1.2KV 15A TO247
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | APT15DQ120BG | 280-APT15DQ120BG | 987780-APT15DQ120BG | APT15DQ120BG-ND | APT15DQ120BG | APT15DQ120BG |
| Product Name | Rectifier Module - Fast Recovery/FRED | 1.2KV 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||
| Package | TO-247 | Tube | ||||
| IF | 15000 mA | |||||
| trr | 21 ns | 240 ns | 240 ns | |||
| RoHS Compliant | RoHS |