Richardson RFPD Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
6 Amperes Axial Lead Rectifiers High Performance|•PRV to 1,000 volts|•High temperature stability|•High surge capability|•Avalanch e characteristics
6 Amperes Axial Lead Rectifiers High Surge|•PRV to 1,000 volts|•6 Amperes rating|•1000 Amperes surge|•High temperature stability|•High surge capability|•Avalanch e characteristics
High Voltage 50 mA Silicon Rectifiers|•Small size molded packages|•PRV 10,000 to 15,000 volts|•Fast recovery (R series)|•Avalanche characteristics|•Low leakage
High Voltage Recovery for X-Ray and Industrial Applications|•Epoxy molded package|•Platinum doped|•Avalanche capability
Minibridge® 25, 40, 50 and 60 Amperes Bridge Rectifiers|•Integral ly molded heat sinks provide very low thermal resistance|•UL Recognized
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Standard Recovery Diode
The UM9995 was developed for switching applications in MRI systems that require an ultra low magnetic image. The UM9995 is also excellent for shunt mount applications with good switch performance...
The UMX1089 diode series was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. The UMX1089...
The UMX5101 PIN diode series was designed to provide ultra low magnetic PIN diodes for in bore surface coil applications associated with higher field strength (3T and greater) MR scanners.
The UMX5601TM PIN diode series was designed to provide ultra low magnetic PIN diodes for in bore surface coil applications associated with higher field strength (3T and greater) MR scanners.
The UMX9989AP is the first MRI switching diode module, designed to optimize performance and reduce assembly labor, cost, and polarity errors. There are two principle applications for which the UMX9989AP...
The UPGA301Ae3 is designed for high current narrow-pulse switching applications where size and current handling capability are critical. These devices may be triggered on using low power logic drivers from...
This Transient Voltage Suppressor (TVS) is assembled in a non-magnetic QFN-143 package with a leadframe 100% free of iron. It has the same pinout and footprint as the SOT-143 package...
With high isolation, low loss, and low distortion characteristics, this Microsemi Powermite PIN diode is perfect for two-way radio antenna switch applications where size and power handling capability are critical.

<< Prev