Richardson RFPD Silicon Carbide Diode C3D04060E

Description
Features 600-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters
Request a Quote Datasheet
Description
Features 600-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - C3D04060E - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D04060E
Silicon Carbide Diode C3D04060E
Features 600-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters

Features

  • 600-Volt Schottky Rectifier
  • Optimized for PFC Boost Diode Application
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies
  • Boost diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter stages
  • AC/DC converters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Diodes
Product Number C3D04060E
Product Name Silicon Carbide Diode
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Module - Fast Recovery/FRED - 1N5617 - Richardson RFPD
Specs
Diode Type Rectifier Module - Fast Recovery/FRED
Diode Applications Rectifier
View Details
Specs
Diode Type Diode Module
IF 889000 mA
View Details
Bridge Rectifier - APTDR90X1601G - Richardson RFPD
Specs
Diode Type Bridge Rectifier
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Module - Schottky - APT30S20BCTG - Richardson RFPD
Specs
Diode Type Schottky
Diode Applications Rectifier
IF 45000 mA
View Details