Richardson RFPD Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 100 mA Silicon Cartridge Rectifiers|•Small size molded packages|•PRV 8,000 to 60,000 volts|•Fast recovery (RTD series)|•Low leakage | |
| 25A,200V-1600V Standard recovery rectifier in DO4 package | |
| 3-Phase Bridge Rectifier + IGBT braking chopper | |
| 3-Phase Bridge Rectifier + IGBT Braking Chopper|•Compact design|•Two screws mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•High surge currents|•Up to 1600 reverse voltage|•UL recognized, file no. | |
| 3-Phase Bridge Rectifier+IGBT braking chopper | |
| 50 ns Ultra-Fast Recovery High Voltage Rectifier Diodes|•PIV to 10,000 Volts|•50 ns ultra-fast recovery|•Small size|•Exceptionally low leakage|•High surge capability|•Avalanch e characteristics | |
| 50 ns Ultra-Fast Recovery High Voltage Rectifier Diodes|•PRV to 5,000 Volts|•50 ns ultra-fast recovery|•Small size|•Exceptionally low leakage|•High surge capability|•Avalanch e characteristics | |
| 600 Volts Fast Recovery Diode Module; 1000 Amps Free Wheeling; 420 Amps Average. Powerex Single Fast Recovery Diode Module features fast switching is specially designed for customer for easy mounting... | |
| 85A, 200V-1600V rectifier in DO5 package | |
| Bridge Rectifier Module (uncontrolled) | |
| Bridge Rectifier Module | |
| Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DCB)|•Ultra Fast diodes|•UL recognized, file no. E 63 532|Typical Applications:|•Gener al power switching applications|•UPS|•S MPS|•Welding... | |
| Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DCB)|•Up to 1600V reverse voltage|•High surge currents|•Glass passived diodes chips|•UL recognized, file no. E 63... | |
| Bridge Rectifier|•Compact design|•SKiiP technology: thermal pressure contact, no base plate and no hard mould|•Two screws mounting|•Heat transfer and isolation through direct copper board (low Rth)|•Low resistance in steady-state and high... | |
| Fast Diode Module|•CAL (controlled axial lifetime) technology, patent No. DE 43 10 44|•Heat transfer through ceramic isolated metal baseplate|•Very short recovery times|•Soft recovery|•Low switching losses|•Centre tap connections: SKMD common cathode|•UL... | |
| Fast Diode Module|•CAL (controlled axial lifetime) technology, patent No. DE 43 10 44|•Heat transfer through ceramic isolated metal baseplate|•Very short recovery times|•Soft recovery|•Low switching losses|•Centre tap connections: SKND common anode|•UL... | |
| Fast Diode Module|•CAL (controlled axial lifetime) technology, patent No. DE 43 10 44|•Heat transfer through ceramic isolated metal baseplate|•Very short recovery times|•Soft recovery|•Low switching losses|•SKKD half bridge connection|•UL recognized, file... | |
| Fast Diode Module|•CAL (controlled axial lifetime) technology, patent No. DE 43 10 44|•Heat transfer through ceramic isolated metal baseplate|•Very short recovery times|•Very soft recovery|•Low switching losses|•UL recognized, file no. E... | |
| Fast Diode Module|•CAL (controlled axial line) technology, patent no. DE 43 10 44|•Heat transfer through ceramic isolated metal baseplate|•Small recovered charge|•Fast & soft recovery CAL diodes|•UL recognized, file no. E... | |
| Fast Diode Module|•CAL (controlled axial line) technology, patent no. DE 43 10 44|•Heat transfer through ceramic isolated metal baseplate|•Very short recovery times|•Low switching losses|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC motor speed... | |
| Fast Diode Module|•CAL (controlled axial line) technology, patent no. DE 43 10 44|•Very soft recovery over the whole current range|•Very short recovery times|•Low switching losses|•Heat transfer through ceramic isolated metal... | |
| Fast Diode Module|•Heat transfer through ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•Centre tap connections: SKND common anode|•UL recognized, file no. E 63 532|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC motor... | |
| Fast Diode Module|•Heat transfer through ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•SKKD half bridge connection|•UL recognized, file no. E 63 532|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC motor speed control|•Inductive... | |
| Fast Diode Module|•Heat transfer through ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•SKMD centre tap connection, common cathode|•UL recognized, file no. E 63 532|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC motor... | |
| Fast Diode Module|•Heat transfer through ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC motor speed control|•Inductive heating|•Uninterrupt ible power... | |
| Fast Diode Module|•Very soft recovery over the whole current range|•Very short recovery times|•Low switching losses|•Heat transfer through ceramic isolated metal baseplate|•Materials and distances according to UL|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Hermetic metal case with glass insulator|•Threaded stud M12|•SKN: anode to stud; SKR: cathode to stud|Typical Applications:|•Inver se diode for GTO and asymmetric thyristor|•Inverters and... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Up to 1000 V reverse voltage|•Hermetic metal case with glass insulator|•Threaded stud ISO M6 or 1/4-28 UNF|•SKN: anode to stud|Typical Applications:|•Inver se diodes for... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Up to 1000 V reverse voltage|•Hermetic metal case with glass insulator|•Threaded stud ISO M6 or 1/4-28 UNF|•SKR: cathode to stud|Typical Applications:|•Inver se diode for... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Up to 1200 V reverse voltage|•Hermetic metal case with glass insulator|•Threaded stud ISO M5 or 10-32 UNF|•SKN: anode to stud SKR: cathode to stud|Typical... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Up to 1500 V reverse voltage|•Hermetic metal case with glass insulator|•Threaded studs ISO M6 and M8|•SKN: anode to stud; SKR: cathode to stud|Typical Applications:|•Inver... | |
| Fast Recovery Rectifier, 300 Amperes Average, 1600 Volts. | |
| Fast Recovery, 100 ns High Voltage 40 mA, Miniature Rectifiers|•1 inch minimum leads|•Small size molded packages|•PRV 3,000 to 12,000 volts|•Avalanche characteristics|•Low leakage | |
| General Purpose Rectifier 200 - 300 Amperes Average, 1400 - 2600 Volts | |
| General Purpose Rectifier 300-550 Amperes Average 4400 Volts. Features: • Standard and Reverse Polarities • Stud Top Terminals Available • Flat Base, Flange Mounted Design Available • High Surge Current... | |
| General Purpose Rectifier, 200-300 Amperes Average, 1400-2600 Volts. | |
| General Purpose Rectifier, 300-550 Amperes Average, 4400 Volts. | |
| General purpose rectifier | |
| Half Controlled 3-Phase Bridge Rectifier|•Compact design|•Two screws mounting|•Heat transfer and isolation through direct copper board (low Rth)|•Low resistance in steady-state and high reliability|•High surge currents|•UL-recogni zed. File no. E 63... | |
| High power converters & Inverters for traction application | |
| High Voltage 50 mA Silicon Rectifiers|•Small size molded packages|•PRV 10,000 to 15,000 volts|•Fast recovery (R series)|•Avalanche characteristics|•Low leakage | |
| HIGH VOLTAGE DIODE MODULE. | |
| High Voltage High Current Miniature Rectifiers|•Small size molded packages|•PRV 1,000 to 12,000 volts|•Fast recovery (R series)|•Avalanche characteristics | |
| Kilovolt High Current Rectifier Assemblies|•Matched silicon rectifier elements|•Rated current to 3.0 Amperes|•PRV 5,000 to 50,000 volts|•Fast recovery (RHP series)|•All applicable MIL-STD-750 tests|•High thermal conductivity encapsulation | |
| MEDIUM POWER GENERAL USE DIODE MODULE | |
| Miniature Bridge Rectifier|•Compact plastic package with in-line terminals|•High blocking voltage|Typical Applications:|•Inter nal power supplies for electronic equipment|•DC power supplies|•Control equipment|•TV sets|•Recommended snubber network: RC: 10 nF, 20 to 50 ? | |
| Minibridge® 10 Amperes - High Surge Single-Phase, Full-Wave Bridge|•Heat Sink|•Chassis|•PC Board Mounting|•UL Recognized | |
| Power Bridge Rectifier | |
| Power Bridge Rectifier Features Robust plastic case with screw terminals Large, isolated base plate Blocking voltage up to 1800 V High surge currents Three phase bridge rectifier Easy chassis mounting... | |
| Power Bridge Rectifier|•Glass passivated silicon chips|•Fast-on terminals for pcb solder or plug on connections|•Sturdy insulated metal base plate|•Low thermal impedance through use of direct copper bonded aluminum substrate|•Blocking voltage up... | |
| Power Bridge Rectifier|•Glass passivated silicon chips|•Low thermal impedance through use of direct copper bonded aluminum substrate (DCB) base plate|•Blocking voltage up to 1800 V|•Suitable for PCB mounting and wave soldering|•For... | |
| Power Bridge Rectifier|•Isolated metal case with screw terminals|•Blocking voltage up to 1600 V|•High surge currents|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three phase rectifiers for power supplies|•Input rectifiers... | |
| Power Bridge Rectifier|•Isolated metal case with screw terminals|•Blocking voltage up to 1600 V|•High surge current|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Singl e phase rectifiers for power supplies|•Input... | |
| Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage to 1600 V|•High surge currents|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three phase... | |
| Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge currents|•Single phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Singl... | |
| Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge currents|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognition applied for file no. E 63... | |
| Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge currents|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three... | |
| Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge current|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three... | |
| Power Bridge Rectifier|•Square plastic case with isolated metal base plate and fast-on connectors|•Blocking voltage to 1600 V|•High surge current|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three phase rectifier... | |
| Power Bridge Rectifier|•Square plastic case with isolated metal base plate and fast-on connectors|•Blocking voltage up to 1600 V|•High surge current|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Recti fier... | |
| Power Bridge Rectifier|•Square plastic case with isolated metal base plate and wire leads|•Ideal for printed circuit boards|•Blocking voltage up to 1600 V|•High surge currents|•Notch moulded in casing for easy polarity... | |
| Power Bridge Rectifier|•Sturdy isolated metal baseplate|•Fast-on terminals with solder tips|•Suitable for wave soldering|•High surge current ratings|•UL recognized, file no. E 63 532|Typical Applications:|•DC power supply, e.g. for transistorized AC motor... | |
| Powerex Fast Recovery Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on a common heatsink. | |
| Powerex Fast Recovery Welder Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heat sinks. | |
| Powerex General Purpose Rectifiers are designed for high blocking voltage capability with low forward voltage to minimize conduction losses. These hermetic Pow-R-Disc devices can be mounted using commercially available clamps... | |
| Powerex Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. | |
| Powerex Single Non-Isolated Discrete is designed specially for customer high voltage applications. | |
| Powerex Super-Fast Recovery Single Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks. | |
| Powerex Three-Phase Diode Bridge Modules are designed for use in applications requiring rectification of three-phase AC lines into DC voltage. Each module consists of six diodes and the interconnect required... | |
| RailClamp is an ultra low capacitance Transient Voltage Suppressor (TVS) designed to protect high speed data interfaces. This device has been specifically designed to protect sensitive components which are connected... | |
| RailClamp® TVS arrays are ultra low capacitance ESD protection devices designed to protect high speed data interfaces. This series has been specifically designed to protect sensitive components which are connected... | |
| RailClamp® TVS arrays are ultra low capacitance ESD protection devices designed to protect high speed data interfaces. | |
| RailClamp® TVS diodes are specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE (cable discharge events),... | |
| RailClamp® TVS diodes are specifically designed to protect sensitive components which are connected to high-speed data and transmission lines from overvoltage caused by ESD (electrostatic discharge), CDE(cable discharge events), and... | |
| RailClamp® TVS diodes are ultra low capacitance devices designed to protect sensitive electronics from damage or latch-up due to ESD, EFT, and EOS. They are designed for use on high... | |
| RailClamp® TVS diodes are ultra-low capacitance devices designed to protect sensitive electronics from damage or latch-up due to ESD, EFT and EOS. They are designed for use on high-speed ports... | |
| RClamp®3371ZC is an ultra low capacitance “FemtoClampTM” ESD protection device specifically designed to protect high-speed differential lines. It offers desirable characteristics for board level protection including fast response time, low... | |
| RClamp®7534P is a high performance TVS array aimed at simultaneously protecting 4 signal lines from overvoltage events caused by ESD, CDE (Cable Discharge Events) and EFT (electrical fast transients). RClamp7534P... | |
| Rectifier Diode Module Features Heat transfer through aluminum nitride ceramic isolated metal baseplate Precious metal pressure contacts for high reliability Typical Applications Line rectifiers for transistorized AC motor controllers Field... | |
| Rectifier Diode Modules Features Heat transfer through aluminum oxide ceramic isolated metal baseplate Hard soldered joints for high reliability Applications Non-controllable rectifiers for AC/AC converters Line rectifiers for transistorized AC... | |
| Rectifier Diode Module|•Heat transfer through aluminum nitride ceramic isolated metal baseplate|•Precious metal pressure contacts for high reliability|•UL recognized, file no. E 63 53|Typical Applications:|•Line rectifiers for transistorized AC motor controllers|•Field... | |
| Rectifier Diode Module|•Heat transfer through aluminum nitride ceramic isolated metal baseplate|•Precious metal pressure contacts|•UL recognized, file no. E 63 532|Typical Applications:|•Non-c ontrollable rectifiers for AC/AC converters|•Line rectifiers for transistorized AC... | |
| Rectifier Diode Module|•Heat transfer through aluminum nitride ceramic isolated metal baseplate|•Precisiou s metal pressure contacts for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Recti fiers | |
| Rectifier Diode Module|•Heat transfer through aluminum nitride ceramic isolated metal baseplate|•Precisiou s metal pressure contacts for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Uncon trolled rectifiers for AC/AC converters|•Line... | |
| Rectifier Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•Center- tap connections SKMD common cathode|•UL recognized, file no. E 63 532|Typical Applications:|•Non-c ontrollable rectifiers... | |
| Rectifier Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•SKKD half bridge connection|•UL recognized, file no. E 63 532|Typical Applications:|•Non-c ontrollable rectifiers for AC/AC... | |
| Rectifier Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Non-c ontrollable rectifiers for AC/AC converters|•Line rectifiers for... | |
| Rectifier Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|Typical Applications:|•Non-c ontrollable rectifiers for AC/AC converters|•Line rectifiers for transistorized AC motor controllers|•Field supply for... | |
| Rectifier Diode Module|•Precisious metal pressure contacts for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Recti fiers | |
| Rectifier Diode Features Reverse voltages up to 3000 V Hermetic metal case with ceramic insulator with extra long creepage distances Threaded stud ISO M24 x 1,5 SKN: anode to stud... | |
| Rectifier Diode|•Capsule type metal-ceramic package with precious metal pressure contacts|•Medium voltage, high current rectifier diode with slim package for lowest thermal resistance|•Low power dissipation|•Especia lly suited for water cooling|•Forward selections... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKR: cathode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-contr ollable... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 and also 1/4-28 UNF|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 and also 1/4-28 UNF|•SKR: cathode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•SKR: cathode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Taped for automatic insertion|•Available with formed leads on request|•Plastic material used carries Underwriter Laboratories flammability classification 94V-0|Typical Applications:|•All-p urpose rectifier diodes | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to... | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKR: cathode to... | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12, M16 x 1.5|•SKR: cathode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable... | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKN 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF|•SKN: anode... | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKR 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF (e.g. | |
| Rectifier Diode|•Reverse voltages up to 3000 V|•Hermetic metal case with ceramic insulator with extra long creepage distances|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•High voltage rectifier diode, especially... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SEMIPACK® 1 Rectifier Diode Modules Features Heat transfer through aluminium oxide ceramic isolated metal baseplate Hard soldered joints for high reliability Typical Applications Non-controllable rectifiers for AC/AC converters Line... | |
| SEMIPONT® 3 Power Bridge Rectifier Features Robust plastic case with screw terminals Large, isolated base plate Blocking voltage up to 1800 V High surge currents Three phase bridge rectifier... | |
| SEMIPONT® 4 Power Bridge Rectifier Features Robust plastic case with screw terminals Large, isolated base plate Blocking voltage up to 1800 V High surge currents Three phase bridge rectifier... | |
| SEMIPONT® 5 Bridge Rectifier Features Compact design SKiiP technology: thermal pressure contact, no base plate and no hard mould Two screws mounting Heat transfer and insulation through direct copper... | |
| SEMISTACK® CLASSICS - B6U, Three phase uncontrolled rectifier | |
| SEMITOP® 2 Bridge Rectifier Features Compact design One screw mounting Heat transfer and insulation through direct copper bonded aluminium oxide ceramic (DCB) Up to 1600V reverse voltage High surge... | |
| Stud Diode. Fast Recovery Rectifier Diode | |
| The RailClamp family is a series of ultra low capacitance Transient Voltage Suppressors (TVS) designed to protect high speed data interfaces. | |
| The RailClamp2502L is a low capacitance TVS array designed to protect data interfaces from electrostatic discharge (ESD), cable discharge events (CDE), electrical fast transients (EFT) and lightning surge. The combination... | |
| The RClamp0512TQ is specifically designed to provide secondary surge and ESD protection on high-speed data ports. The RClamp0512TQ integrates low capacitance, surge-rated steering diodes with a high power transient voltage... | |
| The RClamp0564P is a 5V, ultra low capacitance electrostatic discharge (ESD) protection device designed to safeguard high speed differential lines from overvoltage threats. The RClamp0564P, with its fast response time,... | |
| The SKY16603-632LF is a fully integrated dual PIN diodehigh-linearity limiter module in a surface-mount package. It isdesigned for use as a passive receiver protector in wireless orother RF systems for... | |
| Ultrafast Epitaxial Diode Module|•Isolated metal baseplate|•Very short recovery times|•Low switching losses|•Up to 400 V peak inverse voltage|•SKMD common cathode|•UL recognized, file no. E 63 532|Typical Applications:|•Switc hed mode power converters|•Inverse... | |
| Ultrafast Epitaxial Diode Module|•Isolated metal baseplate|•Very short recovery times|•Low switching losses|•Up to 400 V peak inverse voltage|•SKND common anode|•UL recognized, file no. E 63 532|Typical Applications:|•Switc hed mode power converters|•Inverse... |
| << Prev | Next >> |