Wolfspeed Single Diodes C6D06065E

Description
Diode Silicon Carbide Schottky 650V 23A (DC) Surface Mount TO-252-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 23A (DC) Surface Mount TO-252-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1697-C6D06065E-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-C6D06065E-ND
Single Diodes 1697-C6D06065E-ND
Diode Silicon Carbide Schottky 650V 23A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 650V 23A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Silicon Carbide Diode - C6D06065E - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D06065E
Silicon Carbide Diode C6D06065E
Features New 6th Generation Technology Low Forward Voltage Drop (VF) Zero Reverse Recovery Current Zero Forward Recovery Voltage Low Leakage Current (Ir) Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits Higher System Level Efficiency Increase System Power Density Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Server/Telecom Power Supplies Industrial Power Supplies Solar UPS

Features

  • New 6th Generation Technology
  • Low Forward Voltage Drop (VF)
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • Low Leakage Current (Ir)
  • Temperature-Independent Switching Behavior
  • Positive Temperature Coefficient on VF

Benefits

  • Higher System Level Efficiency
  • Increase System Power Density
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies (SMPS)
  • Server/Telecom Power Supplies
  • Industrial Power Supplies
  • Solar
  • UPS
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C6D06065E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C6D06065E
Discrete Semiconductor Products - Diodes - Rectifiers C6D06065E
DIODE SIL CARB 650V 23A TO252-2

DIODE SIL CARB 650V 23A TO252-2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1697-C6D06065E-ND C6D06065E C6D06065E
Product Name Single Diodes Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Discrete Semiconductor Products - Diodes - RF - 1048171-BAR66E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Package TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts
View Details
7 suppliers