Microchip Technology, Inc. Rectifier Module - Fast Recovery/FRED APT30D100BHBG

Description
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Output Rectifiers for Switchmode Power Supply. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Request a Quote Datasheet
Description
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Output Rectifiers for Switchmode Power Supply. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module - Fast Recovery/FRED - APT30D100BHBG - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT30D100BHBG
Rectifier Module - Fast Recovery/FRED APT30D100BHBG
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Output Rectifiers for Switchmode Power Supply. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Output Rectifiers for Switchmode Power Supply. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site
Diode Arrays - APT30D100BHBG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT30D100BHBG-ND
Diode Arrays APT30D100BHBG-ND
Diode Array 1 Pair Series Connection Standard 1000V 18A Through Hole TO-247-3

Diode Array 1 Pair Series Connection Standard 1000V 18A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1000V 18A Diode and Rectifier
286-APT30D100BHBG
1000V 18A Diode and Rectifier 286-APT30D100BHBG
DIODE ARRAY GP 1000V 18A TO247 Product overview: APT30D100BHBG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D100BHBG can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1000V 18A TO247 Product overview: APT30D100BHBG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D100BHBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT30D100BHBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT30D100BHBG
Discrete Semiconductor Products - Diodes - Rectifiers APT30D100BHBG
DIODE ARRAY GP 1000V 18A TO247

DIODE ARRAY GP 1000V 18A TO247

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number APT30D100BHBG APT30D100BHBG-ND 286-APT30D100BHBG APT30D100BHBG
Product Name Rectifier Module - Fast Recovery/FRED Diode Arrays 1000V 18A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier
Package TO-247 TO-247; TO-247-3 Tube TO-247
IF 18000 mA
trr 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
 - 1PS70SB86,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
5 suppliers