DIODE ARRAY GP 600V 30A TO247 Product overview: APT30DQ60BHBG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30DQ60BHBG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 600V 30A Through Hole TO-247-3
Manufacturer: Microchip Technology
Win Source Part Number: 911635-APT30DQ60BHBG
Features: Diode Array 1 Pair Series Connection Standard 600 V 30A Through Hole TO-247-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT30DQ60
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE ARRAY GP 600V 30A TO247
DIODE ARRAY GP 600V 30A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 286-APT30DQ60BHBG | APT30DQ60BHBG-ND | 911635-APT30DQ60BHBG | APT30DQ60BHBG | APT30DQ60BHBG | APT30DQ60BHBG |
| Product Name | 600V 30A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - APT30DQ60BHBG | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247 | TO-247 | TO-247 | TO-247; TO-247-3 |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Diode Array 1 Pair Series Connection Standard 600 V 30A Through Hole TO-247-3 | |||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier |