Microchip Technology, Inc. Single Diodes APT60DQ100BG

Description
Diode Standard 1000V 60A Through Hole TO-247 [B]
Request a Quote Datasheet
Description
Diode Standard 1000V 60A Through Hole TO-247 [B]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - APT60DQ100BG-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
APT60DQ100BG-ND
Single Diodes APT60DQ100BG-ND
Diode Standard 1000V 60A Through Hole TO-247 [B]

Diode Standard 1000V 60A Through Hole TO-247 [B]

Buy Now Datasheet
1KV 60A Diode and Rectifier - 280-APT60DQ100BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 60A Diode and Rectifier
280-APT60DQ100BG
1KV 60A Diode and Rectifier 280-APT60DQ100BG
DIODE GEN PURP 1KV 60A TO247 Product overview: APT60DQ100BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60DQ100BG can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 60A TO247 Product overview: APT60DQ100BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60DQ100BG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectifier Module - Fast Recovery/FRED - APT60DQ100BG - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT60DQ100BG
Rectifier Module - Fast Recovery/FRED APT60DQ100BG
DQ Diode Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated AEC-Q101 qualified DQ Diode Benefits Higher switching frequency Low switching losses Low noise (EMI) switching Easy to parallel Improved system reliability DQ Diode Applications AC-DC/DC-DC converters Inverters Switch mode power supply H/EV chargers H/EV onboard chargers & powertrain

DQ Diode Features

  • Ultrafast recovery times
  • Soft recovery
  • Low leakage current
  • Avalanche energy rated
  • AEC-Q101 qualified

DQ Diode Benefits

  • Higher switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Easy to parallel
  • Improved system reliability

DQ Diode Applications

  • AC-DC/DC-DC converters
  • Inverters
  • Switch mode power supply
  • H/EV chargers
  • H/EV onboard chargers & powertrain
Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - APT60DQ100BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT60DQ100BG
Discrete Semiconductor Products - Diodes - Rectifiers APT60DQ100BG
DIODE GEN PURP 1KV 60A TO247

DIODE GEN PURP 1KV 60A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number APT60DQ100BG-ND 280-APT60DQ100BG APT60DQ100BG APT60DQ100BG
Product Name Single Diodes 1KV 60A Diode and Rectifier Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tube TO-247 TO-247
RoHS Compliant RoHS
Rectifier Configuration / Technology Fast Recovery Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS1KW96KA-6 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAV21,113 - Rochester Electronics
Specs
Package SOD27
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
7 suppliers