Wolfspeed 4-A, 650-V, Z-Rec® Schottky, TO-252-2 package C3D04065E

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D04065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D04065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-A, 650-V, Z-Rec® Schottky, TO-252-2 package - C3D04065E - Wolfspeed
Durham, NC, United States
4-A, 650-V, Z-Rec® Schottky, TO-252-2 package
C3D04065E
4-A, 650-V, Z-Rec® Schottky, TO-252-2 package C3D04065E
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D04065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 650-volt Schottky rectifier
  • Optimized for PFC boost diode applications
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF

All products with part number C3D04065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Supplier's Site Datasheet
Silicon Carbide Diode - C3D04065E - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D04065E
Silicon Carbide Diode C3D04065E
Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway

Silicon Carbide Schottky Diode

Features

  • 650-Volt Schottky Rectifier
  • Optimized for PFC Boost Diode Application
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway
Supplier's Site Datasheet
Diodes, Rectifiers - Single - C3D04065E - 865607-C3D04065E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - C3D04065E
865607-C3D04065E
Diodes, Rectifiers - Single - C3D04065E 865607-C3D04065E
Manufacturer: Cree/Wolfspeed Win Source Part Number: 865607-C3D04065E Series: Z-Rec® Features: Diode Silicon Carbide Schottky 650 V 13.5A (DC) Surface Mount TO-252-2 Speed: No Recovery Time > 500mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: C3D04065 Categories: Discrete Semiconductor Products Case / Package: TO-252-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 75 Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8541.10.0080

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 865607-C3D04065E
Series: Z-Rec®
Features: Diode Silicon Carbide Schottky 650 V 13.5A (DC) Surface Mount TO-252-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: C3D04065
Categories: Discrete Semiconductor Products
Case / Package: TO-252-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 75
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
650V 13.5A TO252 Diode and Rectifier - 280-C3D04065E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 13.5A TO252 Diode and Rectifier
280-C3D04065E
650V 13.5A TO252 Diode and Rectifier 280-C3D04065E
DIODE SIL CARB 650V 13.5A TO252 Product overview: C3D04065E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 13.5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D04065E can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 13.5A TO252 Product overview: C3D04065E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 13.5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D04065E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C3D04065E-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D04065E-ND
Single Diodes C3D04065E-ND
Diode Silicon Carbide Schottky 650V 13.5A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 650V 13.5A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C3D04065E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D04065E
Discrete Semiconductor Products - Diodes - Rectifiers C3D04065E
DIODE SIL CARB 650V 13.5A TO252

DIODE SIL CARB 650V 13.5A TO252

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D04065E
Schottky Diodes & Rectifiers C3D04065E
Schottky Diodes & Rectifiers Schottky Diode 4A, 650V

Schottky Diodes & Rectifiers Schottky Diode 4A, 650V

Buy Now Datasheet

Technical Specifications

  Wolfspeed Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number C3D04065E C3D04065E 865607-C3D04065E 280-C3D04065E C3D04065E-ND C3D04065E C3D04065E
Product Name 4-A, 650-V, Z-Rec® Schottky, TO-252-2 package Silicon Carbide Diode Diodes, Rectifiers - Single - C3D04065E 650V 13.5A TO252 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-252-2 TO-252-2 Tube DPAK; TO-252 (DPAK)
IF 7500 mA 4000 mA
VRRM 650 volts
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data