Manufacturer: Microchip Technology
Win Source Part Number: 1325175-APT2X31D60J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A
Reverse Recovery Time (trr): 85 ns
Current - Reverse Leakage @ Vr: 250 µA @ 600 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: ISOTOP®
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X31D60JMI,APT2X3
Base Product Number: APT2X31
RoHS Status: RoHS Compliant
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
DIODE MODULE GP 600V 30A ISOTOP Product overview: APT2X31D60J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X31D60J can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 600V 30A ISOTOP
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1325175-APT2X31D60J | APT2X31D60J | 286-APT2X31D60J | APT2X31D60J-ND | APT2X31D60J |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifier Module - Fast Recovery/FRED | 600V 30A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.8 volts | 1.8 volts | |||
| VR | 600 volts | ||||
| IR | 0.2500 mA | ||||
| Package | SOT-227-4, miniBLOC | SOT-227 | Tube | SOT-227-4, miniBLOC |