Benefits
Features
All products with part number C3D06065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Diode Silicon Carbide Schottky 650V 20A (DC) Surface Mount TO-252-2
Silicon Carbide Schottky Diode
Features
Benefits
Applications
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 650V, 6A
SIC SCHOTTKY DIODE, AEC-Q101, 650V, TO252; Product Range:Z-Rec 650V Series; Diode Configuration:Single
DIODE SIL CARB 650V 20A TO252-2
| Wolfspeed | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | C3D06065E | C3D06065E-ND | C3D06065E | C3D06065E | 41Y4417 | C3D06065E |
| Product Name | 6-A, 650-V, Z-Rec® Schottky, TO-252-2 package | Single Diodes | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Sic Schottky Diode, Aec-Q101, 650V, To252; Product Range Wolfspeed | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-2 | TO-252-2 | DPAK; TO-252 (DPAK) | |||
| IF | 9500 mA | 6000 mA | 20000 mA | |||
| VRRM | 650 volts | 650 volts | ||||
| Tj | -55 to 175 C (-67 to 347 F) |