Richardson RFPD Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 0402 Surface Mount PIN Diode | |
| 1 amp Schottky Rectifier | |
| Abrupt Junction Varactor Diode Chip | |
| Fast Switching Speed, Low Capacitance, Plastic Packaged PIN Diodes | |
| Hyberabrupt Junction Tuning Varactor Diode Chip | |
| Hyberabrupt Junction Tuning Varactor | |
| Hyberabrupt Junction Tuning Varactors | |
| Hyperabrupt Tuning Varactors Supplied on Film Frame and Waffle Packs | |
| Large Signal Switching Plastic Packaged PIN Diodes | |
| Low Capacitance Plastic Packaged PIN Diodes | |
| Low Resistance Low Capacitance Plastic Packaged PIN Diodes | |
| Low Resistance Plastic Packaged PIN Diodes | |
| Low-Distortion Attenuator Plastic Packaged PIN Diodes | |
| Microsemi offers a series of PIN diodes specifically designed and characterized for solid state antenna switches in commercial two-way radios. Antenna switches using the UM9401 and UM9415 series PIN diodes... | |
| Plastic Packaged Limiter Diodes | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Silicon Hyperabrupt Varactor Diode Chips | |
| SMV2026 Series: Surface-Mount, Silicon Hyperabrupt Tuning Varactor Diodes. The SMV2026 series are silicon surface-mount, hyperabrupt tuning varactor diodes, excellent for use as high-Q tuning elements in an RF Voltage Controlled... | |
| Surface Mount General Purpose Schottky Diodes | |
| Surface Mount Mixer and Detector Schottky Diodes | |
| Surface Mount PIN Diode for High Power Switch Applications | |
| Surface Mount PIN Diode | |
| Surface Mount Schottky Quad Mixer Diodes | |
| Switch and Attenuator Plastic Packaged PIN Diodes | |
| TClamp®3602P provides dedicated surge and ESD protection for RS-485 and other 24V and 36V lines in industrial applications. This device features high surge current capability of 30A (tp=8/20μs) and low... | |
| The SMP1302 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes is designed for high-volume switch and attenuator applications from 10 MHz to beyond 10 GHz. | |
| The SMP1331-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz... | |
| The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6... | |
| The SMPA1304-011LF plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diode is designed for attenuator applications from 5 MHz to beyond 2 GHz. The thick 100 μm I... | |
| The SMPA1320-079LF plastic-packaged, surface-mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of this diode... | |
| The SMPA1345-040LF plastic-packaged, surface-mountable PIN diode is designed for high-volume low-noise block (LNB), wireless local area network (WLAN), and switch applications from 10 MHz to 6 GHz. The short carrier... | |
| The SMSA3923-011LF plastic-packaged Schottky diode is designed for several automotive in-vehicle applications. | |
| The SMV1263 series of silicon hyperabrupt junction varactor diodes are designed for 3 V platforms. The high capacitance ratio and low reverse voltage of these varactors make them attractive for... | |
| The SMV1270 series are silicon hyperabrupt junction varactor diodes specifically designed for battery operation. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low-noise Voltage-Controlled... | |
| The SMV1281 series of surface mount hyperabrupt junction varactor diodes are designed for very high capacitance tuning ratios with a low series resistance, which makes these devices especially attractive for... | |
| The SMV1405-040LF is a silicon abrupt junction varactor diode designed for use in Voltage Controlled Oscillators (VCOs) that require tight capacitance tolerances. The low resistance of this varactor makes it... | |
| The SMV1405-SMV1413 group of silicon abrupt junction varactor diodes is designed for use in Voltage Controlled Oscillators (VCOs) requiring tight capacitance tolerances. The low resistance of these varactors makes them... | |
| The SMV1430-040LF silicon abrupt junction varactor diode is designed for use in Voltage Controlled Oscillators (VCOs) or voltage controlled phase shifters requiring tight capacitance tolerances. The low resistance of this... | |
| The SMV1470-004/004LF are dual silicon, hyperabrupt junction varactor diodes in a common cathode configuration. The specified high capacitance ratio and low series resistance make these varactors appropriate for low-noise Voltage... | |
| The SMV1493-079LF and SMV1494-079LF silicon abrupt junction varactor diodes are designed for use in Voltage Controlled Oscillators (VCOs) requiring tight capacitance tolerances. The low resistance of these varactors makes them... | |
| The SMV1702-011LF silicon hyperabrupt junction varactor diode is specifically designed for battery operation. The high capacitance ratio and low series resistance make this varactor appropriate for low-noise Voltage Controlled Oscillators... | |
| The SMV1705 group of silicon hyperabrupt junction varactor diodes is specifically designed for battery operation. The specified high capacitance ratio and low reverse voltage of these varactors make them appropriate... | |
| The SMV1763-079LF is a silicon hyperabrupt junction varactor diode specifically designed for 3 V platforms. The specified high capacitance ratio and low reverse voltage make this varactor appropriate for low... | |
| The SMV1801-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high capacitance ratio and low series resistance make this varactor appropriate for low phase... | |
| The SMV2019-040LF is a silicon hyperabrupt junction varactor diode specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make this varactor appropriate for... | |
| The SMV2019-SMV2023 series are silicon hyperabrupt junction varactor diodes. The capacitance ratio and low series resistance of these varactors make them attractive for low phase noise Voltage-Controlled Oscillators (VCOs) in... | |
| The SMV2025-079LF is a silicon surface mount, hyperabrupt tuning varactor diode excellent for use as a high-Q tuning element in an RF Voltage Controlled Oscillator (VCO), voltage-controlled phase shifter, or... | |
| The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for... | |
| The SMVA1248-079LF silicon hyperabrupt junction varactor diode is designed for use in voltage controlled oscillators (VCOs) with a low tuning voltage operation and is ideal for in-vehicle infotainment applications. This... | |
| The SMVA1253-079LF silicon hyperabrupt junction varactor diode is designed for use in voltage controlled oscillators (VCOs) with a low tuning voltage operation and is ideal for in-vehicle infotainment applications. This... | |
| The SMVA1470-004LF is a dual silicon, hyperabrupt junction varactor diode in a common cathode configuration. The specified high capacitance ratio and low series resistance make this varactor appropriate for low-noise... | |
| The TClamp®1202P provides robust surge and electrostatic discharge (ESD) protection for safeguarding RS-485 and other 12V lines in industrial applications. This device features high surge current capability of 100A (tp=8/20us)... | |
| The UM4000 series features high power PIN diodes with long carrier lifetimes and thick I-regions. They are especially suitable for use in low distortion switches and attenuators, in HF through... | |
| The UM4300 series combine a diode chip of extremely thick intrinsic region with a low thermal resistance construction. This results in diodes uniquely applicable to very low distortion linear attenuators... | |
| The UM7100 series offer moderately high power handling in combination with reasonably low levels of both series resistance and capacitance. The UM7200 series offers the lowest series resistance, but the... | |
| The UM7200 series offer moderately high power handling in combination with reasonably low levels of both series resistance and capacitance. The UM7200 series offers the lowest series resistance, but the... | |
| The UM7300 series combine a diode chip of extremely thick intrinsic region with a low thermal resistance construction. This results in diodes uniquely applicable to very low distortion linear attenuators... | |
| The UM9601-UM9608 series of PIN diodes was developed for shunt mount applications in microstrip circuits. Good switch performance is demonstrated at frequencies from UHF to 4 GHz and higher. This... | |
| The UM9701 PIN diode was designed for low resistance at low forward bias current and low reverse bias capacitance. This unique Microsemi design results in both forward and reverse bias. | |
| The UM9989 diode series was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. The UM9989... | |
| The UM9995 was developed for switching applications in MRI systems that require an ultra low magnetic image. The UM9995 is also excellent for shunt mount applications with good switch performance... | |
| These series of PIN diodes are designed for applications requiring small package size and moderate average power handling capability. The low capacitance of the UM6000 and UM6600 allows them to... | |
| This line of ‘MELF’ high power PIN diodes are hermetically sealed surface mount packaged devices with full face bonded chips for low inductance construction. The MELF ceramic package has square... | |
| uClamp® TVS diodes are designed to protect sensitive electronics from damage or latch-up due to EOS, lightning, CDE, and ESD. They feature large cross-sectional area junctions for conducting high transient... | |
| uClamp® TVS diodes are designed to protect sensitive electronics from damage or latch-up due to EOS, lightning, CDE, and ESD. | |
| Ultra Fast Recovery Rectifier | |
| Very Low Capacitance Plastic Packaged Silicon PIN Diodes | |
| Very Low Distortion Attenuator Plastic Packaged PIN Diodes |
| << Prev | Next >> |