RF DIODE PIN 100V 240MW SOT323-3 Product overview: BAP64-05W,135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 240MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 240MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP64-05W,135 can be used for catalog matching and distributor lookup.
RF DIODE PIN 100V 240MW SC-70
RF Diode PIN - 1 Pair Common Cathode 100V 100mA 240mW SC-70
RF DIODE PIN 100V 240MW SC-70
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIODE PIN 100V 240MW SOT323-3
PIN DIODE, AEC-Q101, 100V, 0.1A, SOT-323; Diode Configuration:Dual Common Cathode; Resistance @ If:-; Breakdown Voltage Vbr:100V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.35pF; Forward Current If(AV):100mA;RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | 284-BAP64-05W,135 | 568-BAP64-05W,135CT-ND | BAP64-05W,135 | BAP64-05W,135 | 45AC6369 |
| Product Name | 100V 240MW Diode and Rectifier | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes | Pin Diode, Aec-Q101, 100V, 0.1A, Sot-323; Diode Configuration Nxp |
| Package | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SC-70 | SOT323; SOT-323 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Configuration | Single | ||||
| Diode Type | PIN | PIN |