Microchip Technology, Inc. Rectifier Module - Fast Recovery/FRED APT2X31D120J

Description
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Request a Quote Datasheet
Description
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module - Fast Recovery/FRED - APT2X31D120J - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT2X31D120J
Rectifier Module - Fast Recovery/FRED APT2X31D120J
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site
Diode Arrays - APT2X31D120J-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT2X31D120J-ND
Diode Arrays APT2X31D120J-ND
Diode Array 2 Independent Standard 1200V 30A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1200V 30A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Singapore, Singapore
1200V 30A Diode and Rectifier
286-APT2X31D120J
1200V 30A Diode and Rectifier 286-APT2X31D120J
DIODE MODULE GP 1200V 30A ISOTOP Product overview: APT2X31D120J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X31D120J can be used for catalog matching and distributor lookup.

DIODE MODULE GP 1200V 30A ISOTOP Product overview: APT2X31D120J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X31D120J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT2X31D120J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT2X31D120J
Discrete Semiconductor Products - Diodes - Rectifiers APT2X31D120J
DIODE MODULE GP 1200V 30A ISOTOP

DIODE MODULE GP 1200V 30A ISOTOP

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number APT2X31D120J APT2X31D120J-ND 286-APT2X31D120J APT2X31D120J
Product Name Rectifier Module - Fast Recovery/FRED Diode Arrays 1200V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier
Package SOT-227 SOT-227-4, miniBLOC Tube
IF 30000 mA
trr 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details