Richardson RFPD Silicon Carbide Diode C3D10060G-TR

Description
Features 600-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters
Request a Quote Datasheet
Description
Features 600-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - C3D10060G-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D10060G-TR
Silicon Carbide Diode C3D10060G-TR
Features 600-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters

Features

  • 600-Volt Schottky Rectifier
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies
  • Boost diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter stages
  • AC/DC converters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Diodes
Product Number C3D10060G-TR
Product Name Silicon Carbide Diode
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

TVS - 1N5660A - Richardson RFPD
Richardson RFPD
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -65 to 175 C (-85 to 347 F)
View Details
Rectifier Module - Fast Recovery/FRED - APT30D60BG - Richardson RFPD
Specs
Diode Type Rectifier Module - Fast Recovery/FRED
Diode Applications Rectifier
IF 30000 mA
View Details
Rectifier Module - Schottky - APT100S20BG - Richardson RFPD
Specs
Diode Type Schottky
Diode Applications Rectifier
IF 120000 mA
View Details
Rectifier Module - Fast Recovery/FRED - APT30D60BCTG - Richardson RFPD
Specs
Diode Type Rectifier Module - Fast Recovery/FRED
Diode Applications Rectifier
IF 30000 mA
View Details