Wolfspeed Silicon Carbide Diode C4D08120E-TR

Description
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Solar Inverters Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters
Request a Quote Datasheet
Description
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Solar Inverters Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - C4D08120E-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C4D08120E-TR
Silicon Carbide Diode C4D08120E-TR
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Solar Inverters Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters

Features

  • 1.2kV Schottky Rectifier
  • Zero Reverse Recovery Current
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Solar Inverters
  • Switch Mode Power Supplies (SMPS)
  • Boost Diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter stages
  • AC/DC converters
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1001300-C4D08120E-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1001300-C4D08120E-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1001300-C4D08120E-TR
Win Source Part Number: 1001300-C4D08120E-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Z-Rec® Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 24.5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 8 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 250 µA @ 1200 V Capacitance @ Vr, F: 560pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-2 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.10.0080 Mfr: Wolfspeed, Inc. Base Product Number: C4D08120

Win Source Part Number: 1001300-C4D08120E-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Z-Rec®
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 24.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 250 µA @ 1200 V
Capacitance @ Vr, F: 560pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-2
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.10.0080
Mfr: Wolfspeed, Inc.
Base Product Number: C4D08120

Buy Now Datasheet
Single Diodes - 1697-C4D08120E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SILICON 1.2KV 24.5A TO252

DIODE SILICON 1.2KV 24.5A TO252

Buy Now Datasheet
Single Diodes - 1697-C4D08120E-TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 24.5A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 1200V 24.5A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Single Diodes - 1697-C4D08120E-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SILICON 1.2KV 24.5A TO252

DIODE SILICON 1.2KV 24.5A TO252

Buy Now Datasheet
1.2KV 24.5A TO252 Diode and Rectifier - 280-C4D08120E-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 24.5A TO252 Diode and Rectifier
280-C4D08120E-TR
1.2KV 24.5A TO252 Diode and Rectifier 280-C4D08120E-TR
DIODE SIL CARB 1.2KV 24.5A TO252 Product overview: C4D08120E-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 24.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 24.5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D08120E-TR can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.2KV 24.5A TO252 Product overview: C4D08120E-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 24.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 24.5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D08120E-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C4D08120E-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C4D08120E-TR
Discrete Semiconductor Products - Diodes - Rectifiers C4D08120E-TR
DIODE SIL CARB 1.2KV 24.5A TO252

DIODE SIL CARB 1.2KV 24.5A TO252

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C4D08120E-TR
Schottky Diodes & Rectifiers C4D08120E-TR
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 7.5A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 7.5A

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number C4D08120E-TR 1001300-C4D08120E-TR 1697-C4D08120E-TRCT-ND 280-C4D08120E-TR C4D08120E-TR C4D08120E-TR
Product Name Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 1.2KV 24.5A TO252 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Silicon Carbide Diode
IF 8000 mA
Package TO-252-3, DPak (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252-2
VF 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS1KW48KA-3 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAT42LSYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
2 suppliers
Schottky 70V Diode and Rectifier - 286-BAS70-04SH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers