Wolfspeed Silicon Carbide Diode C6D08065G

Description
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Low Leakage Current (IR) Applications Industrial Power Supplies Switch Mode Power Supplies Server / Telecom Power Supplies Power Factor Correction Solar Inverter Uninterruptible Power Supply
Request a Quote Datasheet
Description
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Low Leakage Current (IR) Applications Industrial Power Supplies Switch Mode Power Supplies Server / Telecom Power Supplies Power Factor Correction Solar Inverter Uninterruptible Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - C6D08065G - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D08065G
Silicon Carbide Diode C6D08065G
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Low Leakage Current (IR) Applications Industrial Power Supplies Switch Mode Power Supplies Server / Telecom Power Supplies Power Factor Correction Solar Inverter Uninterruptible Power Supply

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • Low Leakage Current (IR)

Applications

  • Industrial Power Supplies
  • Switch Mode Power Supplies
  • Server / Telecom Power Supplies
  • Power Factor Correction
  • Solar Inverter
  • Uninterruptible Power Supply
Supplier's Site Datasheet
Single Diodes - 1697-C6D08065G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-C6D08065G-ND
Single Diodes 1697-C6D08065G-ND
Diode Silicon Carbide Schottky 650V 30A (DC) Surface Mount TO-263-2

Diode Silicon Carbide Schottky 650V 30A (DC) Surface Mount TO-263-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C6D08065G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C6D08065G
Discrete Semiconductor Products - Diodes - Rectifiers C6D08065G
DIODE SIL CARB 650V 30A TO263-2

DIODE SIL CARB 650V 30A TO263-2

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number C6D08065G 1697-C6D08065G-ND C6D08065G
Product Name Silicon Carbide Diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 50 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 4380401 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Llds
View Details
7 suppliers
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details