Benefits
Features
Diode Silicon Carbide Schottky 600V 7.5A (DC) Through Hole TO-220-F2
DIODE SIC 600V 7.5A TO220-F2 Product overview: C3D06060F from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 7.5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D06060F can be used for catalog matching and distributor lookup.
Features
Benefits
Applications
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 737585-C3D06060F
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 7.5A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-F2
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 6A
Current - Reverse Leakage at Vr: 50μA at 600V
Capacitance at Vr, F: 294pF at 0V, 1MHz
DIODE SIC 600V 7.5A TO220-F2
DIODE SIC 600V 7.5A TO220-F2
SILICON CARBIDE SCHOTTKY DIODE, TO-220F2; Product Range:Z-Rec Series; Diode Configuration:Single
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 6A
| Wolfspeed | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | C3D06060F | C3D06060F-ND | 280-C3D06060F | C3D06060F | 737585-C3D06060F | C3D06060F | C3D06060F | 12X8370 | C3D06060F |
| Product Name | 6-A, 600-V, Z-Rec® Schottky, TO-220-F2 Full-Pak package | Single Diodes | 600V 7.5A TO220 Diode and Rectifier | Silicon Carbide Diode | Diodes, Rectifiers - Single - C3D06060F | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Silicon Carbide Schottky Diode, To-220F2; Product Range Wolfspeed | Schottky Diodes & Rectifiers |
| Package | TO-220 | Tube | TO-220 | TO-220FP | TO-220-2 FP | ||||
| IF | 6000 mA | 6000 mA | 11500 mA | ||||||
| VRRM | 600 volts | 600 volts | |||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| RoHS Compliant | RoHS | RoHS |