Diode Array 1 Pair Common Cathode Standard 1000V 30A Through Hole TO-247-3
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
DIODE ARRAY GP 1000V 30A TO247 Product overview: APT30D100BCTG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D100BCTG can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 1000V 30A TO247
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | APT30D100BCTG-ND | APT30D100BCTG | 286-APT30D100BCTG | APT30D100BCTG |
| Product Name | Diode Arrays | Rectifier Module - Fast Recovery/FRED | 1000V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | TO-247; TO-247-3 | TO-247 | Tube | TO-247 |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| IF | 30000 mA |