Skyworks Solutions, Inc. Silicon PIN Diodes, Packaged and Bondable Chips APD0520-000

Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet
Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon PIN Diodes, Packaged and Bondable Chips - APD0520-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon PIN Diodes, Packaged and Bondable Chips
APD0520-000
Silicon PIN Diodes, Packaged and Bondable Chips APD0520-000
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics.
The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Supplier's Site
RF PIN Diode - APD0520-000 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
APD0520-000
RF PIN Diode APD0520-000
Silicon PIN Diode Chips

Silicon PIN Diode Chips

Supplier's Site Datasheet
RF Diodes - 863-1201-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1201-ND
RF Diodes 863-1201-ND
RF Diode PIN - Single 50V 200mA Die

RF Diode PIN - Single 50V 200mA Die

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - APD0520-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
APD0520-000
Discrete Semiconductor Products - Diodes - RF Diodes APD0520-000
RF DIODE PIN 50V DIE

RF DIODE PIN 50V DIE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes RF Diodes RF Diodes RF Diodes
Product Number APD0520-000 APD0520-000 863-1201-ND APD0520-000
Product Name Silicon PIN Diodes, Packaged and Bondable Chips RF PIN Diode RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type PIN PIN
VR 50 volts 50 volts
Operating Frequency 100 to 30000 MHz
CT 0.2500 pF 0.2000 pF
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1330-005 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
View Details
2 suppliers
RF Diodes - SMS7630-005 - 1252162-SMS7630-005 - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Variable Capacitance (Varicaps, Varactors) - 863-1143-6-ND - DigiKey
Specs
Package SOD-523; SC-79, SOD-523
CT 4.42 pF
Tj -55 to 125 C (-67 to 257 F)
View Details
8 suppliers