DIODE GEN PURP 1KV 30A TO247 Product overview: APT30DQ100BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT30DQ100BG can be used for catalog matching and distributor lookup.
Diode Standard 1000V 30A Through Hole TO-247 [B]
DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE GEN PURP 1KV 30A TO247
DIODE GEN PURP 1KV 30A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-APT30DQ100BG | APT30DQ100BG-ND | APT30DQ100BG | APT30DQ100BG | APT30DQ100BG |
| Product Name | 1KV 30A Diode and Rectifier | Single Diodes | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tube | TO-247 | TO-247; TO-247-2 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| IF | 30000 mA |