Benefits
Features
Diode Silicon Carbide Schottky 1200V 31.5A (DC) Through Hole TO-247-2
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 865640-C4D10120H
Series: Z-Rec®
Features: Diode Silicon Carbide Schottky 1200 V 31.5A (DC) Through Hole TO-247-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: C4D10120
Categories: Discrete Semiconductor Products
Case / Package: TO-247-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8541.10.0080
DIODE SIL CARB 1.2KV 31.5A TO247 Product overview: C4D10120H from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 31.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 31.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D10120H can be used for catalog matching and distributor lookup.
Features
Benefits
Applications
An improved creepage distance makes the C4D family expansion ideal for high-voltage applications in environments with heightened levels of pollution, such as off-board battery chargers and solar inverters in urban settings. This portfolio expansion offers significant advantage for our energy and transportation customers who require increased reliability and performance in challenging outdoor settings.
The C4D Schottky diodes combine essentially no switching losses with best-in-class low forward voltage drop, delivering high efficiency during power conversion. They enable systems that are smaller, cooler and faster at equivalent or even lower system cost than possible with comparable silicon bipolar devices.
DIODE SIL CARB 1.2KV 31.5A TO247
Schottky Diodes & Rectifiers 10A 1200V SiC Schottky Diode
DIODE SIL CARB 1.2KV 31.5A TO247
SILICON CARBIDE SCHOTTKY DIODE, TO-247; Product Range:Z-REC Series; Diode Configuration:Single
| Wolfspeed | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | C4D10120H | C4D10120H-ND | 865640-C4D10120H | 280-C4D10120H | C4D10120H | C4D10120H | C4D10120H | C4D10120H | 51AC8934 |
| Product Name | 1200-V, Z-Rec® Schottky, TO-247-2 package | Single Diodes | Diodes, Rectifiers - Single - C4D10120H | 1.2KV 31.5A Diode and Rectifier | Silicon Carbide Diode | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Silicon Carbide Schottky Diode, To-247; Product Range Wolfspeed |
| Package | TO-247 | TO-247; TO-247-2 | Tube | TO-247-2 | TO-247 | TO-247; TO-247 | |||
| IF | 14000 mA | 10000 mA | 31500 mA | ||||||
| VRRM | 1200 volts | 1200 volts | |||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||||
| RoHS Compliant | RoHS | RoHS |