Richardson RFPD Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Dual Diode - Common Anode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered...
Dual Diode - Common Cathode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered...
Dual Diode - Common Cathode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors...
Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky barrier...
Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD...
Dual Diode - Connected (Anti-Parallel) Configuration: The MA4E2508 SURMOUNT™ Anti-Parallel Diode Series are Silicon Low, Medium, & High Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC)...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: The MA4E2513L-1289 SURMOUNT™ Diodes are Silicon Low Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC...
Dual Diode - Series Pair (Tee) Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1338 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1339 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also...
Dual Diode - Series Pair (Tee) Configuration: The MA4E1340 series is a silicon medium barrier schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using a process...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage...
Dual Diode - Series Pair (Tee) Configuration: The MA4E2514 SURMOUNT™ Diode Tee Series are Silicon Low, and Medium Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC)...
KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz.
M/A-COM Technology Solutions KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low...
M/A-COM Technology Solutions MADP-000907-14020 is a solderable, flip-chip Aluminum Gallium Arsenide (AlGaAs) PIN diode. It is fabricated with MOCVD grown epitaxy using a process and design that optimizes device to...
M/A-COM Technology Solutions MELF PIN diode series are designed for usage in switch and attenuator applications requiring high power handling and low distortion. The MELF PIN diodes incorporate a fully...
M/A-COM's MADS-001317-1500 single is a gallium arsenide flip chip Schottky barrier diode. This device is fabricated on OMCVD epitaxial material using a process designed for high device uniformity and extremely...
MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well...
MACOM's MA4P7455-1225T is a wideband, lower insertion loss, high IP3, Quad PIN Diode ? Attenuator in a low-cost, surface mount SOT-25 package. Four PIN Diodes in one package reduce design...
MACOM's MADP-007167-12250T RoHs equivalent product is a wideband, moderate insertion loss, high IP3, PIN Diode ? Quad Attenuator in a low-cost, surface mount SOT-25 package. Four PIN Diodes in one...
PIN Diode Limiter. The MADL-011023 is a PIN diode limiter assembled in a lead-free 1.5 x 1.2 mm 6-lead TDFN plastic package. This PIN diode limiter provides exceptional low and...
PIN-Schottky Anti-Parallel Diode Limiter. The MADL-011021 is a lead-free 1.5 x 1.2 mm TDFN surface mount plastic packaged that provides both low and high signal frequency operation from 10 MHz...
Powerex Dual Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™
Powerex Dual Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOKTM...
Powerex Dual SCR/Diode Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink.
Powerex Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™
Quad Diode Cross-Over Configuration: The MA4E2544L-1282 Series SurMount™ Low Barrier, Silicon Schottky Cross-Over Quad Diodes are fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits consist of...
Quad Diode Ring Configuration: The MA4E2532-1113 Series SURMOUNT™ Low and Medium Barrier, Silicon Schottky Ring Quad Diodes are fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Single Diode Configuration: A comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN series of...
Single Diode Configuration: Gallium Arsenide PIN diodes offer improved performance characteristics over silicon in many microwave semiconductor applications These benefits result from the intrinsic semiconductor properties of GaAs. Its inherent...
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated...
Single Diode Configuration: Kilovolt PIN diodes utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as...
Single Diode Configuration: MA4AGBLP912 is an Aluminum-Gallium- Arsenide anode enhanced, beam lead PIN diode. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less diode On resistance than conventional...
Single Diode Configuration: MA4AGP907 and MA4AGFCP910 are Aluminum Gallium Arsenide (AlGaAs) flip-chip PIN diodes. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity...
Single Diode Configuration: MA4FCP Series consists of Silicon Flip Chip PIN diodes fabricated with MACOM's patented HMIC process. This diode is fabricated on epitaxial wafers using a process designed for...
Single Diode Configuration: MA4FCP200 series is a silicon flip chip PIN diode fabricated with MACOM's patented HMICO process. This diode is fabricated on epitaxial wafers using a process designed for...
Single Diode Configuration: MA4GP907 is a Gallium Arsenide Flip-Chip PIN diode. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low...
Single Diode Configuration: MACOM offers a comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN...
Single Diode Configuration: MACOM offers four families of low cost surface mount gallium arsenide tuning varactors. All families have silicon nitride protected junctions for low leakage current and high reliability.
Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb...
Single Diode Configuration: MACOM produces a series of silicon PIN limiter diodes with small and medium I-region lengths which are specifically designed for high signal applications. The devices are designed...
Single Diode Configuration: MACOM’s MA4FCP Series consists of Silicon Flip Chip PIN diodes fabricated with MACOM’s patented HMIC process. This diode is fabricated on epitaxial wafers using a process designed...
Single Diode Configuration: MACOM's Broad line of packaged PIN diodes encompasses a comprehensive range of electrical characteristics and package outlines. This diverse union of semiconductor technology and chip packaging gives...
Single Diode Configuration: MACOM's MA46H120 series is a gallium arsenide flip chip hyper abrupt varactor diode. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high...
Single Diode Configuration: MACOM's MA4AGP907 and MA4AGFCP910 are Aluminum Gallium Arsenide (AlGaAs) flip-chip PIN diode. The device is fabricated on OMCVD epitaxial wafers using a process designed for high device...
Single Diode Configuration: MACOM's MA4E1317 single, MA4E1318 anti-parallel pair, MA4E1319-1 reverse tee, MA4E1319-2 series tee and MA4E2160 unconnected anti-parallel pair are gallium arsenide flip chip Schottky barrier diodes. These devices...
Single Diode Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using...
Single Diode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for...
Single Diode Configuration: MACOM's series of low and medium power glass PIN diodes are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and...
Single Diode Configuration: Silicon PIN diode, surface mount plastic package for use as a switch where low loss and high isolation is required. These diodes are offered as an RoHS...
Single Diode Configuration: The diodes have low noise figure through 26 GHz. Low Barrier diodes for minimum LO drive. Stripline and microstrip mixers from 100 MHz Upconverters.
Single Diode Configuration: The MA44781 is a silicon PIN diodes in surface mount packages. There are two sets of two PIN diode pairs constructed in opposing configurations. The package is...
Single Diode Configuration: The MA45300 series of silicon abrupt junction tuning varactors has been designed to obtain the highest Q possible. All diodes in this series have a high density...
Single Diode Configuration: The MA46450, MA46470 and MA46410 series of tuning varactors are hyperabrupt junction Gallium Arsenide diodes featuring constant gamma 1.0 (MA46450 series), 1.25 (MA46470 series) or 1.5 (MA46410...
Single Diode Configuration: The MA46580, MA46585 and MA46H130 series of beam lead constant gamma tuning varactors are hyperabrupt junction gallium arsenide diodes with a constant gamma of 1.0 or 1.25.
Single Diode Configuration: The MA46600 series of microwave tuning varactors is a family of abrupt junction gallium arsenide devices featuring Q factors in excess of 8000. This series is specifically...
Single Diode Configuration: The MA4E1339 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also usable in anti-parallel, shunt...
Single Diode Configuration: The MA4E1340 series is a silicon medium barrier schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also suitable for usage in...
Single Diode Configuration: The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use as high performance mixer...
Single Diode Configuration: The MA4E2054L-1261 diode is a low barrier, n-type, silicon Schottky device. It is useful as a high performance mixer or detector diode at frequencies from VHF through...
Single Diode Configuration: The MA4E2200 series are Silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety...
Single Diode Configuration: The MA4E2501L-1290 SurMount™ Diodes are Silicon Low Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits consist of Silicon pedestals which...
Single Diode Configuration: The MA4E2502 SURMOUNT™ Series Diodes are Silicon Low, Medium, and High Barrier Schottky Devices fabricated with the patented Heterolithic Microwave Integrated Circuit (HMIC) process. HMIC circuits consist...
Single Diode Configuration: The MA4P7441F-1091T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7446F-1091T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7452F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7461F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7464F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7470F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4ST1300 series is a highly repeatable, UHCVD/ion-implanted, hyperabrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for high...
Single Diode Configuration: The MA4ST200 series is a ion-implanted, hyperabrupt junction, silicon tuning varactors in surface mount packages. This series of varactors is designed for high Q and low voltage...
Single Diode Configuration: The MA4ST400 series are ion-implanted, hyperabrupt junction, silicon tuning varactors in the SOT-23 surface mount package. These thermal oxide passivated diodes feature high capacitance ratio and quality...
Single Diode Configuration: The MA4ST550 family of high Q Silicon Hyperabrupt Tuning Varactors is available in a series of low parasitic capacitance microwave packages or in chip form. The MA4ST550...
Single Diode Configuration: This device is a Silicon-Glass Beam-Lead PIN diode fabricated with MACOM's patented HMIC™ process. This device features one silicon pedestal embedded in a low loss, low dispersion...
Single Diode Configuration: This device is a silicon-glass PIN diode chip fabricated with MACOM's patented HMIC process. This device features two silicon pedestals embedded in a low loss glass. The...
Single Diode Configuration: This device is a silicon-glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss glass. The...
Single Diode Configuration: This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion...
Single Diode Configuration: This family of low capacitance Schottky diodes is designed to give superior performance in video detectors and power monitors from 100 MHz through 40 GHz. They have...
Single Diode Configuration: This family of Zero Bias Detector (ZBD) diodes is designed for use in video detectors and power monitors eliminating the need to provide external DC Bias to...
Single Diode Configuration: This series of M/ACOM semiconductor products is hermetically sealed strip-line package PIN diode designed to drop into a 50 ohm strip-line circuit without external matching. The MA47200...
Single Diode Configuration: This Zero Bias Detector (ZBD) diode is suitable for use in microstrip or stripline detector circuits. The 4 mil diameter gold pad and sturdy construction allow you...
The axial leaded glass PIN diode series of low and medium power are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and RF...
The MA44700 series of Step Recovery diodes is designed for use in low power multipliers with output frequencies of up to 5 GHz. These Step Recovery diodes generate harmonics by...
The MA4E1338 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also suitable for usage in anti-parallel, shunt power...
The MA4E2054 series are low barrier n-type silicon Schottky diodes assembled in low cost surface mount plastic packages. They are designed for use as high performance mixer and detector diodes.
The MA4E2200 series are silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety of detector applications.
The MADP-000235-10720T is a surface mount PIN diode in a non-magnetic Metal Electrode Leadless Faced (MELF) package. The MADP-000235-10720T is manufactured using M/A-COM Technology Solutions time proven HIPAX technology. The...
The MADP-009989 diode was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. This diode acts...
The MADP-011027 is a lead-free 1.5 x 1.2 mm DFN surface mount plastic packaged that provides both low and high signal frequency operation from 50 MHz to 12 GHz. The...
The MADP-011028 is a lead-free 1.5 x 1.2 mm DFN surface mount plastic packaged that provides both low and high signal frequency operation from 50 MHz to 12 GHz. The...
The MADP-011029 is a lead-free 1.5 x 1.2 mm DFNsurface mount plastic packaged that provides bothlow and high signal frequency operation from50 MHz to 12 GHz. The higher breakdown voltageand...
The MADP-011048 acts as a passive switch using silicon PIN diodes in a non-magnetic surface mount package. There are two sets of diode pairs constructed in an anti-parallel configuration that...
The MADP-011104 is a high-power PIN diode assembled in a lead-free 3 mm 12-lead QFN plastic package. This shunt device provides exceptional switch or attenuator performance from 50 MHz to...
This device is a silicon, glass PIN diode surmount chip fabricated with MACOM’s patented HMICTM process. This device features two silicon pedestals embedded in a low loss, low dispersion glass.
This device is a silicon, glass PIN diode surmount chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass.
This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass. The diode...

<< Prev Next >>