Richardson RFPD Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 200 °C High Temperature High Voltage Rectifier Diodes|•Exceptional high temperature Stability up to 200 °C|•Exceptionally low leakage|•Small size|•3 KV PRV | |
| 300 ns at 200 °C High Temperature-Fast Recovery High Voltage Rectifier Diodes|•Exceptional high temperature Stability up to 200 °C|•Exceptionally low leakage|•Small size|•3 KV PRV | |
| Features 4th Generation SiC Merged PIN Schottky Technology Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior AEC-Q101 Qualified and PPAP Capable Humidity Resistant Benefits Replace Bipolar with Unipolar... | |
| Features 650V Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Higher System... | |
| Silicon Carbide Schottky Diode Chip Features 1.2kV Schottky Rectifier Zero Reverse Recovery Zero Forward Recovery High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF | |
| DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips | |
| DSG9500-000: Planar Beam Lead PIN Diode | |
| Features 4th Generation SiC Merged PIN Schottky Technology Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior AEC-Q101 Qualified and PPAP Capable Humidity Resistant Benefits Replace Bipolar with Unipolar... | |
| Features 600-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar... | |
| Features 650V Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Higher System... | |
| High Voltage High Current Miniature Rectifiers|•Small size molded packages|•PRV 1,000 to 12,000 volts|•Fast recovery (R series)|•Avalanche characteristics | |
| High Voltage Rectifier Assemblies|•Quick disconnect tab terminals|•Universal mounting|•PRV 5,000 to 15,000 volts|•Average current to 1 Amperes | |
| High Voltage Rectifier Assemblies|•Quick disconnect turret type terminals|•Universal mounting|•PRV 5,000 to 15,000 volts|•Average current to 1 Amperes | |
| High Voltage Rectifier Ultra-Miniature and Miniature|•Small size epoxy packages|•Fast and standard recovery times|•PRV to 10,000 volts|•Very low reverse leakage | |
| HIGH VOLTAGE SILICON RECTIFIERS | |
| High Voltage Silicon Rectifiers|•Small size molded packages|•PRV 15,000 to 30,000 volts|•Fast recovery|•Avalanche characteristics|•Low leakage | |
| Kilovolt High Current Rectifier Assemblies|•Matched silicon rectifier elements|•Rated current to 3.0 Amperes|•PRV 5,000 to 50,000 volts|•Fast recovery (RHP series)|•All applicable MIL-STD-750 tests|•High thermal conductivity encapsulation | |
| Mesa Beam Lead PIN Diode | |
| Minibridge® 40/50 Amperes Bridge Rectifiers Wire Leads for PC Boards|•Integrally molded heat sinks provide very low thermal resistance|•UL Recognized | |
| Minibridge® 40/50 Amperes Single-Phase, Full-Wave Bridge|•Integrally molded heat sinks provide low thermal resistance|•Space Saving In-Line Design|•UL Recognized | |
| Minibridge® Fast Recovery, 32, 40 and 50 Amperes|•Integrally molded heat sinks provide very low thermal resistance|•UL Recognized | |
| Powerex Fast Recovery Single Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks. | |
| Powerex Single and Dual Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common... | |
| Powerex Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. | |
| Powerex Super Fast Recovery Dual Diode Modules are designed for use in applications requiring high speed rectification or voltage clamping in isolated packaging. The modules are insulated for easy mounting... | |
| Powerex Three-Phase SCR/Diode Bridge Modules are designed for use in applications requiring variable DC Voltage control from AC mains. The modules are isolated for easy mounting with other components on... | |
| Rectifier Diode | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Schottky PowerMod | |
| Silicon Beamless Schottky Diodes—Pairs and Quads | |
| Silicon Beamless Schottky Diodes-Pairs and Quads | |
| Silicon Carbide Schottky Diode Chip Features 1.2kV Schottky Rectifier Zero Reverse Recovery Zero Forward Recovery High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF | |
| Silicon Carbide Schottky Diode Chip Features 600-Volt Schottky Rectifier Zero Reverse Recovery Zero Forward Recovery High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF | |
| Silicon Carbide Schottky Diode Chip Features 650-Volt Schottky Rectifier Zero Reverse Recovery Zero Forward Recovery High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF | |
| Silicon Limiter Diodes, Packaged and Bondable Chips | |
| Silicon Schottky Barrier Diodes: Packaged, Bondable Chips and Beam-Leads | |
| Single Diode Isolated Module. Powerex Single Diode Module is designed for use in applications requiring rectification and isolated packaging. The module is isolated for easy mounting with other components on... | |
| Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of low... | |
| Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks well-established silicon... | |
| Surface Mount Limiter Diode | |
| The first is attenuators where current consumption is the most important design consideration. The second application for this series of diodes is in switches where low capacitance is the driving... | |
| The GC4700 series diodes are specially processed PIN diodes designed for use in passive or active limiters at frequencies through Ku band. Thirteen categories of devices are offered for flexibility... | |
| The high power PIN diode series is available in surface mount stud and insulated stud packages. These PIN diode chips utilize high resistivity material and an intrinsic float zone process... | |
| The HSMP-489x series products feature ultra low parasitic inductance. These products are specifically designed for use at frequencies which are much higher than the upper limit for conventional PIN diodes. | |
| This “fast recovery” rectifier diode 1N5415 through 1N5420 series is military qualified and is ideal for high-reliability applications where a failure cannot be tolerated. These industry-recognized 3.0 amp rated rectifiers... | |
| This is the 6th generation of high voltage, high performance Z-Rec silicon carbide Schottky diode in a packageless bare die format to be implemented into any custom module design. The... | |
| This series of Skyworks GaAs Schottky barrier flip-chip diodes produces excellent high frequency performance up to millimeter wave ranges in a mechanically robust, small form factor. These diodes are comprised... | |
| This SMT limiting diode driver element consists of a specially processed Schottky diode packaged in a convenient, low-cost plastic outline suitable for standard or co-planar microstrip circuits. Featuring lowloss, low... | |
| With high isolation, low loss, and low distortion characteristics, this Microsemi Power PIN diode is perfect for the high power switching applications where size and power handling capability are critical. | |
| With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies... | |
| Zero Bias Silicon Schottky Barrier Detector Diodes |
| << Prev | Next >> |