Powerex Dual Diode & Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognize
Diode Array 1 Pair Series Connection Standard 1600V 160A Chassis Mount POW-R-BLOK™ Module
PMOD, DUAL-DIODE, 1600V, 160A
DIODE MOD GP 1600V 160A POWRBLOK
DIODE MODULE, 1600V, 160A, POW-R-BLOK; Repetitive Peak Reverse Voltage:2.2kV; Average Forward Current:160A; Forward Voltage Max:1.43V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Rectifiers | Diodes |
| Product Number | CD611616B | 835-1074-ND | CD611616B | CD611616B | 08J5949 |
| Product Name | Bridge Rectifier | Diode Arrays | PRX Standard Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 1600V, 160A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | Module | POW-R-BLOK™ Module | |||
| IF | 160000 mA | 160000 mA | |||
| Tj | -40 to 150 C (-40 to 302 F) |