Microchip Technology, Inc. Diode Arrays APT2X100D100J

Description
Diode Array 2 Independent Standard 1000V 95A Chassis Mount ISOTOP
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 1000V 95A Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - APT2X100D100J-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
APT2X100D100J-ND
Diode Arrays APT2X100D100J-ND
Diode Array 2 Independent Standard 1000V 95A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 1000V 95A Chassis Mount ISOTOP

Buy Now Datasheet
Rectifier Module - Fast Recovery/FRED - APT2X100D100J - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT2X100D100J
Rectifier Module - Fast Recovery/FRED APT2X100D100J
HIGH VOLTAGE SCHOTTKY DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

HIGH VOLTAGE SCHOTTKY DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - APT2X100D100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT2X100D100J
Discrete Semiconductor Products - Diodes - Rectifiers APT2X100D100J
DIODE MODULE GP 1000V 95A ISOTOP

DIODE MODULE GP 1000V 95A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number APT2X100D100J-ND APT2X100D100J APT2X100D100J
Product Name Diode Arrays Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Package ISOTOP SOT-227
Rectifier Configuration / Technology Fast Recovery Rectifier
IF 95000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
High-speed switching double diode - BAV70W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers