DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE GP 1.2KV 40A TO247 Product overview: APT40DQ120BG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT40DQ120BG can be used for catalog matching and distributor lookup.
Diode Standard 1200V 40A Through Hole TO-247 [B]
DIODE GP 1.2KV 40A TO247
DIODE GP 1.2KV 40A TO247
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | APT40DQ120BG | 280-APT40DQ120BG | APT40DQ120BG-ND | APT40DQ120BG | APT40DQ120BG |
| Product Name | Rectifier Module - Fast Recovery/FRED | 1.2KV 40A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| Package | TO-247 | Tube | TO-247 | ||
| IF | 40000 mA | ||||
| trr | 26 ns | 350 ns | |||
| RoHS Compliant | RoHS |