Wolfspeed Single Diodes C6D05170H

Description
DIODE SIL CARB 1700V 21A TO247-2
Request a Quote Datasheet
Description
DIODE SIL CARB 1700V 21A TO247-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1697-C6D05170H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-C6D05170H-ND
Single Diodes 1697-C6D05170H-ND
DIODE SIL CARB 1700V 21A TO247-2

DIODE SIL CARB 1700V 21A TO247-2

Buy Now Datasheet
Silicon Carbide Diode - C6D05170H - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D05170H
Silicon Carbide Diode C6D05170H
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications. Features Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current / Forward Recovery Voltage Temperature-Independ ent Switching Behavior Low Profile Package with Low Inductance Benefits Higher Efficiency Essentially No Switching Losses Reduction of Cooling Requirements Parallel Devices Without Thermal Runaway Applications Industrial Switched Mode Power Supplies Uninterruptible and AUX Power Supplies Boost for PFC and DC-DC Stages Solar Inverters

With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.

Features

  • Low Forward Voltage (VF) Drop with Positive Temperature Coefficient
  • Zero Reverse Recovery Current / Forward Recovery Voltage
  • Temperature-Independent Switching Behavior
  • Low Profile Package with Low Inductance

Benefits

  • Higher Efficiency
  • Essentially No Switching Losses
  • Reduction of Cooling Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Industrial Switched Mode Power Supplies
  • Uninterruptible and AUX Power Supplies
  • Boost for PFC and DC-DC Stages
  • Solar Inverters
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C6D05170H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
C6D05170H
Discrete Semiconductor Products - Diodes - Rectifiers C6D05170H
5A 1700V SIC, SCHOTTKY DIODE

5A 1700V SIC, SCHOTTKY DIODE

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number 1697-C6D05170H-ND C6D05170H C6D05170H
Product Name Single Diodes Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data