DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE GP 600V 15A TO220 Product overview: APT15DQ60KG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT15DQ60KG can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-220 [K]
DIODE GP 600V 15A TO220
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | APT15DQ60KG | 280-APT15DQ60KG | APT15DQ60KG-ND | APT15DQ60KG | APT15DQ60KG |
| Product Name | Rectifier Module - Fast Recovery/FRED | 600V 15A TO220 Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| Package | TO-220 | Tube | |||
| IF | 15000 mA | ||||
| trr | 15 ns | 19 ns | |||
| RoHS Compliant | RoHS |