Manufacturer: Microchip Technology
Win Source Part Number: 905720-1N5418US
Features: Diode Standard 400 V 3A Surface Mount D-5B
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: E-MELF
Package: Bulk
Mounting: Surface Mount
Family Name: 1N5418
Categories: Discrete Semiconductor Products
Case / Package: D-5B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Diode Standard 400V 3A Surface Mount D-5B
DIODE GEN PURP 400V 3A D-5B
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 905720-1N5418US | 1N5418US | 1N5418US-ND | 1N5418US |
| Product Name | Diodes, Rectifiers - Single - 1N5418US | Rectifier Module - Fast Recovery/FRED | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 400 V 3A Surface Mount D-5B |