Microchip Technology, Inc. Rectifier Module - Fast Recovery/FRED APT15D120KG

Description
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. PRODUCT APPLICATIONS • Anti-Parallel Diode -Switchmode Power Supply -Inverters • Free Wheeling Diode -Motor Controllers -Converters -Inverters • Snubber Diode • PFC. PRODUCT FEATURES • Ultrafast Recovery Times • Soft Recovery Characteristics • Popular TO-220 Package • Low Forward Voltage • Low Leakage Current. PRODUCT BENEFITS • Low Losses • Low Noise Switching • Cooler Operation • Higher Reliability Systems • Increased System Power Density
Request a Quote Datasheet
Description
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. PRODUCT APPLICATIONS • Anti-Parallel Diode -Switchmode Power Supply -Inverters • Free Wheeling Diode -Motor Controllers -Converters -Inverters • Snubber Diode • PFC. PRODUCT FEATURES • Ultrafast Recovery Times • Soft Recovery Characteristics • Popular TO-220 Package • Low Forward Voltage • Low Leakage Current. PRODUCT BENEFITS • Low Losses • Low Noise Switching • Cooler Operation • Higher Reliability Systems • Increased System Power Density
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module - Fast Recovery/FRED - APT15D120KG - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
APT15D120KG
Rectifier Module - Fast Recovery/FRED APT15D120KG
ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. PRODUCT APPLICATIONS • Anti-Parallel Diode -Switchmode Power Supply -Inverters • Free Wheeling Diode -Motor Controllers -Converters -Inverters • Snubber Diode • PFC. PRODUCT FEATURES • Ultrafast Recovery Times • Soft Recovery Characteristics • Popular TO-220 Package • Low Forward Voltage • Low Leakage Current. PRODUCT BENEFITS • Low Losses • Low Noise Switching • Cooler Operation • Higher Reliability Systems • Increased System Power Density

ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. PRODUCT APPLICATIONS • Anti-Parallel Diode -Switchmode Power Supply -Inverters • Free Wheeling Diode -Motor Controllers -Converters -Inverters • Snubber Diode • PFC. PRODUCT FEATURES • Ultrafast Recovery Times • Soft Recovery Characteristics • Popular TO-220 Package • Low Forward Voltage • Low Leakage Current. PRODUCT BENEFITS • Low Losses • Low Noise Switching • Cooler Operation • Higher Reliability Systems • Increased System Power Density

Supplier's Site
Single Diodes - APT15D120KG-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
APT15D120KG-ND
Single Diodes APT15D120KG-ND
Diode Standard 1200V 15A Through Hole TO-220 [K]

Diode Standard 1200V 15A Through Hole TO-220 [K]

Buy Now Datasheet
Singapore, Singapore
1.2KV 15A TO220 Diode and Rectifier
280-APT15D120KG
1.2KV 15A TO220 Diode and Rectifier 280-APT15D120KG
DIODE GP 1.2KV 15A TO220 Product overview: APT15D120KG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT15D120KG can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 15A TO220 Product overview: APT15D120KG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT15D120KG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT15D120KG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT15D120KG
Discrete Semiconductor Products - Diodes - Rectifiers APT15D120KG
DIODE GP 1.2KV 15A TO220

DIODE GP 1.2KV 15A TO220

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number APT15D120KG APT15D120KG-ND 280-APT15D120KG APT15D120KG
Product Name Rectifier Module - Fast Recovery/FRED Single Diodes 1.2KV 15A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier
Package TO-220 Tube
IF 15000 mA
trr 32 ns
Unlock Full Specs
to access all available technical data