Diode Standard 1200V 30A Through Hole TO-220 [K]
DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
DIODE GP 1.2KV 30A TO220 Product overview: APT30DQ120KG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT30DQ120KG can be used for catalog matching and distributor lookup.
DIODE GP 1.2KV 30A TO220
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | APT30DQ120KG-ND | APT30DQ120KG | 280-APT30DQ120KG | APT30DQ120KG |
| Product Name | Single Diodes | Rectifier Module - Fast Recovery/FRED | 1.2KV 30A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| Package | TO-220 | Tube | ||
| IF | 30000 mA |