ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-220 Package or Surface Mount D2PAK Package, Low Forward Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
Diode Standard 600V 15A Through Hole TO-220 [K]
DIODE GP 600V 15A TO220 Product overview: APT15D60KG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT15D60KG can be used for catalog matching and distributor lookup.
DIODE GP 600V 15A TO220
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | APT15D60KG | APT15D60KG-ND | 280-APT15D60KG | APT15D60KG | APT15D60KG |
| Product Name | Rectifier Module - Fast Recovery/FRED | Single Diodes | 600V 15A TO220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| Package | TO-220 | Tube | TO-220 | ||
| IF | 15000 mA | ||||
| trr | 21 ns | 80 ns | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |