Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RECTIFIER, MODULES, 160A, 800V, POW-R-BLOK; Repetitive Peak Reverse Voltage:800V; Average Forward Current:160A; Forward Voltage Max:1.56V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
DIODE MODULE GP 800V 160A
| Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | CD610816C | 58T5704 | CD610816C |
| Product Name | Diode Module | Rectifier, Modules, 160A, 800V, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Module | ||
| IF | 160000 mA | 160000 mA | |
| Package | Module | ||
| RoHS Compliant | RoHS |