Benefits
Features
All products with part number C4D08120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Manufacturer: Cree Inc.
Win Source Part Number: 1158510-C4D08120E
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Features
Benefits
Applications
DIODE SIL CARB 1.2KV 24.5A TO252 Product overview: C4D08120E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 24.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 24.5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D08120E can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 24.5A (DC) Surface Mount TO-252-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 7.5A
DIODE SIL CARB 1.2KV 24.5A TO252
| Wolfspeed | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | C4D08120E | 1158510-C4D08120E | C4D08120E | 280-C4D08120E | C4D08120E-ND | C4D08120E | C4D08120E |
| Product Name | 7.5-A, 1200-V, Z-Rec® Schottky, TO-252-2 package | Diodes, Rectifiers - Single - C4D08120E | Silicon Carbide Diode | 1.2KV 24.5A TO252 Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-2 | Tube | TO-252-2 | ||||
| IF | 12000 mA | 8000 mA | |||||
| VRRM | 1200 volts | ||||||
| Diode Type | Silicon Carbide Diode |