Powerex, Inc. Single Diodes 1N4047

Description
Diode Standard 200V 275A Chassis, Stud Mount DO-205AB, DO-9
Request a Quote Datasheet
Description
Diode Standard 200V 275A Chassis, Stud Mount DO-205AB, DO-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4047PX-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4047PX-ND
Single Diodes 1N4047PX-ND
Diode Standard 200V 275A Chassis, Stud Mount DO-205AB, DO-9

Diode Standard 200V 275A Chassis, Stud Mount DO-205AB, DO-9

Buy Now Datasheet
Standard Recovery Diode and Rectifier - 1N4047 - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
1N4047
Standard Recovery Diode and Rectifier 1N4047
GENERAL PURPOSE RECTIFIER, 275 AMPERES AVERAGE, 1000 VOLTS.

GENERAL PURPOSE RECTIFIER, 275 AMPERES AVERAGE, 1000 VOLTS.

Supplier's Site Datasheet
Standard Diode, 275A, 200V, Do-9; Repetitive Peak Reverse Voltage Powerex - 32H6850 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 275A, 200V, Do-9; Repetitive Peak Reverse Voltage Powerex
32H6850
Standard Diode, 275A, 200V, Do-9; Repetitive Peak Reverse Voltage Powerex 32H6850
STANDARD DIODE, 275A, 200V, DO-9; Repetitive Peak Reverse Voltage:200V; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: No

STANDARD DIODE, 275A, 200V, DO-9; Repetitive Peak Reverse Voltage:200V; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°CRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 1N4047PX-ND 1N4047 32H6850
Product Name Single Diodes Standard Recovery Diode and Rectifier Standard Diode, 275A, 200V, Do-9; Repetitive Peak Reverse Voltage Powerex
Tj -65 to 190 C (-85 to 374 F) ? to 190 C (? to 374 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details
Low-leakage double diode - BAV170-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
View Details
3 suppliers
Rectifier Diode - 1N5802US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details